Vishay Intertechnology, Inc. THIN FILM,47.5K,0.5%,50PPM,TR,HAZMAT TNPW040247K5DHED

Description
THIN FILM,47.5K,0.5%,50PP M,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,47.5K,0.5%,50PP M,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,47.5K,0.5%,50PPM,TR,HAZMAT - TNPW040247K5DHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,47.5K,0.5%,50PPM,TR,HAZMAT
TNPW040247K5DHED
THIN FILM,47.5K,0.5%,50PPM,TR,HAZMAT TNPW040247K5DHED
THIN FILM,47.5K,0.5%,50PP M,TR,HAZMAT

THIN FILM,47.5K,0.5%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040247K5DHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040247K5DHED-ND
Chip Resistor - Surface Mount TNPW040247K5DHED-ND
47.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040247K5DHED TNPW040247K5DHED-ND
Product Name THIN FILM,47.5K,0.5%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details