Vishay Precision Group Chip Resistor - Surface Mount TNPW0402470RDETD

Description
470 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
470 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402470RDETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402470RDETD-ND
Chip Resistor - Surface Mount TNPW0402470RDETD-ND
470 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

470 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0402 470 Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R - TNPW0402470RDETD - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0402 470 Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R
TNPW0402470RDETD
Res Thin Film 0402 470 Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R TNPW0402470RDETD
Res Thin Film 0402 470 Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0402 470 Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Res, Thin Film, 470R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay - 95C2373 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 470R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay
95C2373
Res, Thin Film, 470R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay 95C2373
RES, THIN FILM, 470R, 0.5%, 0.063W, 0402, REEL; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 470R, 0.5%, 0.063W, 0402, REEL; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402470RDETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402470RDETD
Chip Resistor - Surface Mount TNPW0402470RDETD
RES 470 OHM 0.5% 1/16W 0402

RES 470 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0402470RDETD-ND TNPW0402470RDETD 95C2373 TNPW0402470RDETD
Product Name Chip Resistor - Surface Mount Res Thin Film 0402 470 Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R Res, Thin Film, 470R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details