Vishay Intertechnology, Inc. Thin Film ResistorSeries:TNPW; Resistance:47kohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.0... TNPW04024702DT1

Description
Thin Film ResistorSeries:TNPW; Resistance:47kohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.0...
Request a Quote
Description
Thin Film ResistorSeries:TNPW; Resistance:47kohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.0...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film ResistorSeries:TNPW; Resistance:47kohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.0... - TNPW04024702DT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:47kohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.0...
TNPW04024702DT1
Thin Film ResistorSeries:TNPW; Resistance:47kohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.0... TNPW04024702DT1
Thin Film ResistorSeries:TNPW; Resistance:47kohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.0...

Thin Film ResistorSeries:TNPW; Resistance:47kohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.0...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW04024702DT1
Product Name Thin Film ResistorSeries:TNPW; Resistance:47kohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.0...
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers