Vishay Intertechnology, Inc. RES 46.4K OHM 1/16W 0.1% 0402 TNPW040246K4BEED

Description
RES 46.4Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 46.4Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1/16W 0.1% 0402 - TNPW040246K4BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/16W 0.1% 0402
TNPW040246K4BEED
RES 46.4K OHM 1/16W 0.1% 0402 TNPW040246K4BEED
RES 46.4Kohm 1/16W 0.1% 0402

RES 46.4Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-3150-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3150-1-ND
Chip Resistor - Surface Mount 541-3150-1-ND
46.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

46.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3150-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3150-6-ND
Chip Resistor - Surface Mount 541-3150-6-ND
46.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

46.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3150-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3150-2-ND
Chip Resistor - Surface Mount 541-3150-2-ND
46.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

46.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 16W Resistor - 52-TNPW040246K4BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-TNPW040246K4BEED
SMD 16W Resistor 52-TNPW040246K4BEED
Res Thin Film 0402 46.4K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW040246K4BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040246K4BEED can be used for catalog matching and distributor lookup.

Res Thin Film 0402 46.4K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW040246K4BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040246K4BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW040246K4BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040246K4BEED
Chip Resistor - Surface Mount TNPW040246K4BEED
RES 46.4K OHM 0.1% 1/16W 0402

RES 46.4K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW040246K4BEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW040246K4BEED
Resistors - Chip Resistor - Surface Mount TNPW040246K4BEED
RES 46.4K OHM 0.1% 0.13W 0402

RES 46.4K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number TNPW040246K4BEED 541-3150-1-ND 52-TNPW040246K4BEED TNPW040246K4BEED TNPW040246K4BEED
Product Name RES 46.4K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount SMD 16W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 46400 ohms 46400 ohms 46400 ohms 46400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD913JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1676449-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
3 suppliers