Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0402453RDETD

Description
453 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
453 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402453RDETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402453RDETD-ND
Chip Resistor - Surface Mount TNPW0402453RDETD-ND
453 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

453 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,453,.5%,25PPM,TR - TNPW0402453RDETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,453,.5%,25PPM,TR
TNPW0402453RDETD
THIN FILM,453,.5%,25PPM,TR TNPW0402453RDETD
THIN FILM,453,.5%,25PPM,T R

THIN FILM,453,.5%,25PPM,TR

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402453RDETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402453RDETD
Chip Resistor - Surface Mount TNPW0402453RDETD
RES 453 OHM 0.5% 1/16W 0402

RES 453 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0402453RDETD-ND TNPW0402453RDETD TNPW0402453RDETD
Product Name Chip Resistor - Surface Mount THIN FILM,453,.5%,25PPM,TR Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details