Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - TNPW040244K2BEED TNPW040244K2BEED

Description
Manufacturer: Vishay Win Source Part Number: 900519-TNPW040244K2B EED Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: TNPW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW040244K2BEED-ND, TNP44.2KDADKR, TNPW0402 44K2 0.1% T9 ET7 E3, TNP44.2KDATR, TNP44.2KDACT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 900519-TNPW040244K2B EED Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: TNPW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW040244K2BEED-ND, TNP44.2KDADKR, TNPW0402 44K2 0.1% T9 ET7 E3, TNP44.2KDATR, TNP44.2KDACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW040244K2BEED - 900519-TNPW040244K2BEED - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW040244K2BEED
900519-TNPW040244K2BEED
Chip Resistor - Surface Mount - TNPW040244K2BEED 900519-TNPW040244K2BEED
Manufacturer: Vishay Win Source Part Number: 900519-TNPW040244K2B EED Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: TNPW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW040244K2BEED-ND, TNP44.2KDADKR, TNPW0402 44K2 0.1% T9 ET7 E3, TNP44.2KDATR, TNP44.2KDACT

Manufacturer: Vishay
Win Source Part Number: 900519-TNPW040244K2BEED
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: TNPW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNPW040244K2BEED-ND, TNP44.2KDADKR, TNPW0402 44K2 0.1% T9 ET7 E3, TNP44.2KDATR, TNP44.2KDACT

Buy Now Datasheet
SMD 50V 100mW Resistor - 52-TNPW040244K2BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 100mW Resistor
52-TNPW040244K2BEED
SMD 50V 100mW Resistor 52-TNPW040244K2BEED
0402 Thin Film Resistor, 44.2kR, 0.1%, 50V, 100mW, SMD Product overview: TNPW040244K2BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040244K2BEED can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 44.2kR, 0.1%, 50V, 100mW, SMD Product overview: TNPW040244K2BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040244K2BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNP44.2KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP44.2KDATR-ND
Chip Resistor - Surface Mount TNP44.2KDATR-ND
44.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

44.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP44.2KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP44.2KDACT-ND
Chip Resistor - Surface Mount TNP44.2KDACT-ND
44.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

44.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP44.2KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP44.2KDADKR-ND
Chip Resistor - Surface Mount TNP44.2KDADKR-ND
44.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

44.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 44.2K OHM 1/16W 0.1% 0402 - TNPW040244K2BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/16W 0.1% 0402
TNPW040244K2BEED
RES 44.2K OHM 1/16W 0.1% 0402 TNPW040244K2BEED
RES 44.2Kohm 1/16W 0.1% 0402

RES 44.2Kohm 1/16W 0.1% 0402

Supplier's Site
Surface Mount Resistors - 2620643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620643
Surface Mount Resistors 2620643
Vishay TNPW040244K2BEED

Vishay TNPW040244K2BEED

Supplier's Site
Surface Mount Resistors - 2620644P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620644P
Surface Mount Resistors 2620644P
Vishay TNPW040244K2BEED

Vishay TNPW040244K2BEED

Supplier's Site
Surface Mount Resistors - 2620644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620644
Surface Mount Resistors 2620644
Vishay TNPW040244K2BEED

Vishay TNPW040244K2BEED

Supplier's Site
Chip Resistor - Surface Mount - TNPW040244K2BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040244K2BEED
Chip Resistor - Surface Mount TNPW040244K2BEED
RES 44.2K OHM 0.1% 1/16W 0402

RES 44.2K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 44K2, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK9399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK9399
Res, 44K2, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK9399
RES, 44K2, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 44K2, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 900519-TNPW040244K2BEED 52-TNPW040244K2BEED TNP44.2KDATR-ND TNPW040244K2BEED 2620643 TNPW040244K2BEED 33AK9399
Product Name Chip Resistor - Surface Mount - TNPW040244K2BEED SMD 50V 100mW Resistor Chip Resistor - Surface Mount RES 44.2K OHM 1/16W 0.1% 0402 Surface Mount Resistors Chip Resistor - Surface Mount Res, 44K2, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 175 C (-67 to 347 F)
Resistance Range 44200 ohms 44200 ohms 4.42E-5 ohms 44200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details