Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040243R2DETD

Description
43.2 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
43.2 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW040243R2DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040243R2DETD-ND
Chip Resistor - Surface Mount TNPW040243R2DETD-ND
43.2 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

43.2 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,43.2,.5%,25PPM,TR - TNPW040243R2DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,43.2,.5%,25PPM,TR
TNPW040243R2DETD
THIN FILM,43.2,.5%,25PPM,TR TNPW040243R2DETD
THIN FILM,43.2,.5%,25PPM, TR

THIN FILM,43.2,.5%,25PPM,TR

Supplier's Site
Tnpw-0402 43.2 0.5% T-9 Rt7 Vishay - 62K3762 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 43.2 0.5% T-9 Rt7 Vishay
62K3762
Tnpw-0402 43.2 0.5% T-9 Rt7 Vishay 62K3762
TNPW-0402 43.2 0.5% T-9 RT7

TNPW-0402 43.2 0.5% T-9 RT7

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW040243R2DETD-ND TNPW040243R2DETD 62K3762
Product Name Chip Resistor - Surface Mount THIN FILM,43.2,.5%,25PPM,TR Tnpw-0402 43.2 0.5% T-9 Rt7 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details