Vishay Intertechnology, Inc. THIN FILM,43.7K,0.1%,50PPM,TR,HAZMAT TNPW040243K7BHED

Description
THIN FILM,43.7K,0.1%,50PP M,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,43.7K,0.1%,50PP M,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,43.7K,0.1%,50PPM,TR,HAZMAT - TNPW040243K7BHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,43.7K,0.1%,50PPM,TR,HAZMAT
TNPW040243K7BHED
THIN FILM,43.7K,0.1%,50PPM,TR,HAZMAT TNPW040243K7BHED
THIN FILM,43.7K,0.1%,50PP M,TR,HAZMAT

THIN FILM,43.7K,0.1%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040243K7BHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040243K7BHED-ND
Chip Resistor - Surface Mount TNPW040243K7BHED-ND
43.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

43.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040243K7BHED TNPW040243K7BHED-ND
Product Name THIN FILM,43.7K,0.1%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9660 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details