Vishay Intertechnology, Inc. RES 43.2K OHM 1/16W 0.1% 0402 TNPW040243K2BEED

Description
RES 43.2Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 43.2Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/16W 0.1% 0402 - TNPW040243K2BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/16W 0.1% 0402
TNPW040243K2BEED
RES 43.2K OHM 1/16W 0.1% 0402 TNPW040243K2BEED
RES 43.2Kohm 1/16W 0.1% 0402

RES 43.2Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-4498-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4498-2-ND
Chip Resistor - Surface Mount 541-4498-2-ND
43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4498-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4498-1-ND
Chip Resistor - Surface Mount 541-4498-1-ND
43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4498-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4498-6-ND
Chip Resistor - Surface Mount 541-4498-6-ND
43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040243K2BEED 541-4498-2-ND
Product Name RES 43.2K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 43200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details