Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0402432RBETD

Description
432 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
432 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402432RBETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402432RBETD-ND
Chip Resistor - Surface Mount TNPW0402432RBETD-ND
432 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

432 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
RES 432 OHM 1/16W 0.1% 0402 - TNPW0402432RBETD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1/16W 0.1% 0402
TNPW0402432RBETD
RES 432 OHM 1/16W 0.1% 0402 TNPW0402432RBETD
RES 432ohm 1/16W 0.1% 0402

RES 432ohm 1/16W 0.1% 0402

Supplier's Site
High Stability Thin Film Flat Chip Resistors, Tnpw-0402 432 .1% T-9 Rt7 Vishay - 46M4670 - Newark, An Avnet Company
Chicago, IL, United States
High Stability Thin Film Flat Chip Resistors, Tnpw-0402 432 .1% T-9 Rt7 Vishay
46M4670
High Stability Thin Film Flat Chip Resistors, Tnpw-0402 432 .1% T-9 Rt7 Vishay 46M4670
HIGH STABILITY THIN FILM FLAT CHIP RESISTORS, TNPW-0402 432 .1% T-9 RT7

HIGH STABILITY THIN FILM FLAT CHIP RESISTORS, TNPW-0402 432 .1% T-9 RT7

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0402432RBETD-ND TNPW0402432RBETD 46M4670
Product Name Chip Resistor - Surface Mount RES 432 OHM 1/16W 0.1% 0402 High Stability Thin Film Flat Chip Resistors, Tnpw-0402 432 .1% T-9 Rt7 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402
Resistance Range 432 ohms 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567561P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details