Vishay Intertechnology, Inc. RES 42.2K OHM 1/16W 0.1% 0402 TNPW040242K2BEED

Description
RES 42.2Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 42.2Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/16W 0.1% 0402 - TNPW040242K2BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/16W 0.1% 0402
TNPW040242K2BEED
RES 42.2K OHM 1/16W 0.1% 0402 TNPW040242K2BEED
RES 42.2Kohm 1/16W 0.1% 0402

RES 42.2Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-3149-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3149-6-ND
Chip Resistor - Surface Mount 541-3149-6-ND
42.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

42.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3149-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3149-2-ND
Chip Resistor - Surface Mount 541-3149-2-ND
42.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

42.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3149-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3149-1-ND
Chip Resistor - Surface Mount 541-3149-1-ND
42.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

42.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2620642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620642
Surface Mount Resistors 2620642
Vishay TNPW040242K2BEED

Vishay TNPW040242K2BEED

Supplier's Site
Surface Mount Resistors - 2620641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620641
Surface Mount Resistors 2620641
Vishay TNPW040242K2BEED

Vishay TNPW040242K2BEED

Supplier's Site
Surface Mount Resistors - 2620642P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620642P
Surface Mount Resistors 2620642P
Vishay TNPW040242K2BEED

Vishay TNPW040242K2BEED

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd.
Product Category Resistors Resistors Resistors
Product Number TNPW040242K2BEED 541-3149-6-ND 2620642
Product Name RES 42.2K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Surface Mount Resistors
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402
Resistance Range 42200 ohms 4.22E-5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data