Vishay Intertechnology, Inc. THIN FILM,41.7K,0.1%,50PPM,TR,HAZMAT TNPW040241K7BHED

Description
THIN FILM,41.7K,0.1%,50PP M,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,41.7K,0.1%,50PP M,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,41.7K,0.1%,50PPM,TR,HAZMAT - TNPW040241K7BHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,41.7K,0.1%,50PPM,TR,HAZMAT
TNPW040241K7BHED
THIN FILM,41.7K,0.1%,50PPM,TR,HAZMAT TNPW040241K7BHED
THIN FILM,41.7K,0.1%,50PP M,TR,HAZMAT

THIN FILM,41.7K,0.1%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040241K7BHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040241K7BHED-ND
Chip Resistor - Surface Mount TNPW040241K7BHED-ND
41.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

41.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040241K7BHED TNPW040241K7BHED-ND
Product Name THIN FILM,41.7K,0.1%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3924FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-1622824-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
5 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details