Vishay Precision Group Chip Resistor - Surface Mount TNPW0402402RBYEP

Description
402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-9809-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9809-1-ND
Chip Resistor - Surface Mount 541-9809-1-ND
402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9809-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9809-2-ND
Chip Resistor - Surface Mount 541-9809-2-ND
402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9809-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9809-6-ND
Chip Resistor - Surface Mount 541-9809-6-ND
402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0402402RBYEP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402402RBYEP
Chip Resistor - Surface Mount TNPW0402402RBYEP
RES 402 OHM 0.1% 1/16W 0402

RES 402 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Tnpw0402 402R 0.1% T-13 Ep1 E3 Vishay - 23AH7978 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0402 402R 0.1% T-13 Ep1 E3 Vishay
23AH7978
Tnpw0402 402R 0.1% T-13 Ep1 E3 Vishay 23AH7978
TNPW0402 402R 0.1% T-13 EP1 E3

TNPW0402 402R 0.1% T-13 EP1 E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-9809-1-ND TNPW0402402RBYEP 23AH7978
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw0402 402R 0.1% T-13 Ep1 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details