Vishay Intertechnology, Inc. THIN FILM,3.92K,0.1%,50PPM,TR,HAZMAT TNPW04023K92BHED

Description
THIN FILM,3.92K,0.1%,50PP M,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,3.92K,0.1%,50PP M,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,3.92K,0.1%,50PPM,TR,HAZMAT - TNPW04023K92BHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,3.92K,0.1%,50PPM,TR,HAZMAT
TNPW04023K92BHED
THIN FILM,3.92K,0.1%,50PPM,TR,HAZMAT TNPW04023K92BHED
THIN FILM,3.92K,0.1%,50PP M,TR,HAZMAT

THIN FILM,3.92K,0.1%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW04023K92BHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04023K92BHED-ND
Chip Resistor - Surface Mount TNPW04023K92BHED-ND
3.92 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.92 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04023K92BHED TNPW04023K92BHED-ND
Product Name THIN FILM,3.92K,0.1%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers