RES 3.90Kohm 1/16W 0.1% 0402
3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 3.9K OHM 0.1% 1/16W 0402 Product overview: TNPW04023K90BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04023K90BEED can be used for catalog matching and distributor lookup.
RES 3.9K OHM 0.1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW04023K90BEED | TNP3.90KDADKR-ND | 52-TNPW04023K90BEED | 2620639 | TNPW04023K90BEED |
| Product Name | RES 3.90K OHM 1/16W 0.1% 0402 | Chip Resistor - Surface Mount | 16W Resistor | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0402 | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402; 0402 | ||
| Resistance Range | 3900 ohms | 3900 ohms | 3.90E-6 ohms | 3900 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 16 watts | 0.1300 watts | 0.1000 watts | 0.1300 watts | |
| Configuration | Single Resistor |