Vishay Intertechnology, Inc. RES 3.83K OHM 1/16W 0.1% 0402 TNPW04023K83BEED

Description
RES 3.83Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 3.83Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/16W 0.1% 0402 - TNPW04023K83BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/16W 0.1% 0402
TNPW04023K83BEED
RES 3.83K OHM 1/16W 0.1% 0402 TNPW04023K83BEED
RES 3.83Kohm 1/16W 0.1% 0402

RES 3.83Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNP3.83KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP3.83KDACT-ND
Chip Resistor - Surface Mount TNP3.83KDACT-ND
3.83 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.83 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP3.83KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP3.83KDATR-ND
Chip Resistor - Surface Mount TNP3.83KDATR-ND
3.83 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.83 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP3.83KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP3.83KDADKR-ND
Chip Resistor - Surface Mount TNP3.83KDADKR-ND
3.83 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.83 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 0.063W Resistor - 52-TNPW04023K83BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W Resistor
52-TNPW04023K83BEED
SMD 0.063W Resistor 52-TNPW04023K83BEED
0402 3.83kR 0.1% 0.063W Thin Film Chip Resistor SMD Product overview: TNPW04023K83BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04023K83BEED can be used for catalog matching and distributor lookup.

0402 3.83kR 0.1% 0.063W Thin Film Chip Resistor SMD Product overview: TNPW04023K83BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04023K83BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thin Film 0402 3.83K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R - 873-TNPW04023K83BEED - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0402 3.83K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R
873-TNPW04023K83BEED
Res Thin Film 0402 3.83K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R 873-TNPW04023K83BEED
Res Thin Film 0402 3.83K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R

Res Thin Film 0402 3.83K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW04023K83BEED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW04023K83BEED
Resistors - Chip Resistor - Surface Mount TNPW04023K83BEED
RES 3.83K OHM 0.1% 0.13W 0402

RES 3.83K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW04023K83BEED TNP3.83KDACT-ND 52-TNPW04023K83BEED 873-TNPW04023K83BEED TNPW04023K83BEED
Product Name RES 3.83K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount SMD 0.063W Resistor Res Thin Film 0402 3.83K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric)
Resistance Range 3830 ohms 3830 ohms 3830 ohms 3830 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.0630 watts 0.1300 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
5 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details