Vishay Intertechnology, Inc. THIN FILM,3.65K,.5%,25PPM,TR, TNPW04023K65DETD

Description
THIN FILM,3.65K,.5%,25PPM ,TR,
Request a Quote Datasheet
Description
THIN FILM,3.65K,.5%,25PPM ,TR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,3.65K,.5%,25PPM,TR, - TNPW04023K65DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,3.65K,.5%,25PPM,TR,
TNPW04023K65DETD
THIN FILM,3.65K,.5%,25PPM,TR, TNPW04023K65DETD
THIN FILM,3.65K,.5%,25PPM ,TR,

THIN FILM,3.65K,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW04023K65DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04023K65DETD-ND
Chip Resistor - Surface Mount TNPW04023K65DETD-ND
3.65 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

3.65 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW04023K65DETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04023K65DETD
Chip Resistor - Surface Mount TNPW04023K65DETD
RES 3.65K OHM 0.5% 1/16W 0402

RES 3.65K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW04023K65DETD TNPW04023K65DETD-ND TNPW04023K65DETD
Product Name THIN FILM,3.65K,.5%,25PPM,TR, Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details