Vishay Intertechnology, Inc. Vishay/DaleRES 3.48K OHM 1/16W 0.1% 0402 TNPW04023K48BETD

Description
Vishay/DaleRES 3.48Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
Vishay/DaleRES 3.48Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 3.48K OHM 1/16W 0.1% 0402 - TNPW04023K48BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 3.48K OHM 1/16W 0.1% 0402
TNPW04023K48BETD
Vishay/DaleRES 3.48K OHM 1/16W 0.1% 0402 TNPW04023K48BETD
Vishay/DaleRES 3.48Kohm 1/16W 0.1% 0402

Vishay/DaleRES 3.48Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW04023K48BETDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW04023K48BETDDKR-ND
Chip Resistor - Surface Mount 541-TNPW04023K48BETDDKR-ND
RES 3.48K OHM 0.1% 1/16W 0402

RES 3.48K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW04023K48BETDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW04023K48BETDCT-ND
Chip Resistor - Surface Mount 541-TNPW04023K48BETDCT-ND
RES 3.48K OHM 0.1% 1/16W 0402

RES 3.48K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW04023K48BETDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW04023K48BETDTR-ND
Chip Resistor - Surface Mount 541-TNPW04023K48BETDTR-ND
3.48 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

3.48 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04023K48BETD 541-TNPW04023K48BETDDKR-ND
Product Name Vishay/DaleRES 3.48K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 3480 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details