Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW04023K16DETD

Description
3.16 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
3.16 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW04023K16DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04023K16DETD-ND
Chip Resistor - Surface Mount TNPW04023K16DETD-ND
3.16 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

3.16 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,3.16K,.5%,25PPM,TR, - TNPW04023K16DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,3.16K,.5%,25PPM,TR,
TNPW04023K16DETD
THIN FILM,3.16K,.5%,25PPM,TR, TNPW04023K16DETD
THIN FILM,3.16K,.5%,25PPM ,TR,

THIN FILM,3.16K,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW04023K16DETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04023K16DETD
Chip Resistor - Surface Mount TNPW04023K16DETD
RES 3.16K OHM 0.5% 1/16W 0402

RES 3.16K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW04023K16DETD-ND TNPW04023K16DETD TNPW04023K16DETD
Product Name Chip Resistor - Surface Mount THIN FILM,3.16K,.5%,25PPM,TR, Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details