Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040239R2DETD

Description
39.2 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
39.2 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW040239R2DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040239R2DETD-ND
Chip Resistor - Surface Mount TNPW040239R2DETD-ND
39.2 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

39.2 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0402,39.2,.5%,25PPM,T/R - TNPW040239R2DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0402,39.2,.5%,25PPM,T/R
TNPW040239R2DETD
THIN FILM,0402,39.2,.5%,25PPM,T/R TNPW040239R2DETD
THIN FILM,0402,39.2,.5%,2 5PPM,T/R

THIN FILM,0402,39.2,.5%,25PPM,T/R

Supplier's Site
Tnpw-0402 39.2 0.5% T-9 Rt7 Vishay - 55M4192 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 39.2 0.5% T-9 Rt7 Vishay
55M4192
Tnpw-0402 39.2 0.5% T-9 Rt7 Vishay 55M4192
TNPW-0402 39.2 0.5% T-9 RT7

TNPW-0402 39.2 0.5% T-9 RT7

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW040239R2DETD-ND TNPW040239R2DETD 55M4192
Product Name Chip Resistor - Surface Mount THIN FILM,0402,39.2,.5%,25PPM,T/R Tnpw-0402 39.2 0.5% T-9 Rt7 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402
Resistance Range 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details