Vishay Intertechnology, Inc. RES 39.0K OHM 1/16W 0.1% 0402 TNPW040239K0BEED

Description
RES 39.0Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 39.0Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0K OHM 1/16W 0.1% 0402 - TNPW040239K0BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0K OHM 1/16W 0.1% 0402
TNPW040239K0BEED
RES 39.0K OHM 1/16W 0.1% 0402 TNPW040239K0BEED
RES 39.0Kohm 1/16W 0.1% 0402

RES 39.0Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2128-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2128-6-ND
Chip Resistor - Surface Mount 541-2128-6-ND
39 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2128-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2128-1-ND
Chip Resistor - Surface Mount 541-2128-1-ND
39 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2128-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2128-2-ND
Chip Resistor - Surface Mount 541-2128-2-ND
39 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW040239K0BEED
937159-TNPW040239K0BEED
Chip Resistor - Surface Mount - TNPW040239K0BEED 937159-TNPW040239K0BEED
Manufacturer: Vishay Win Source Part Number: 937159-TNPW040239K0B EED Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 39 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: TNPW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2128-6, TNPW040239K0BEED-ND, TNPW0402 39K 0.1% T9 ET7 E3, 541-2128-2, 541-2128-1

Manufacturer: Vishay
Win Source Part Number: 937159-TNPW040239K0BEED
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 39 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: TNPW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-2128-6, TNPW040239K0BEED-ND, TNPW0402 39K 0.1% T9 ET7 E3, 541-2128-2, 541-2128-1

Buy Now Datasheet
16W Resistor - 52-TNPW040239K0BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 39K OHM 0.1% 1/16W 0402 Product overview: TNPW040239K0BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040239K0BEED can be used for catalog matching and distributor lookup.

RES 39K OHM 0.1% 1/16W 0402 Product overview: TNPW040239K0BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040239K0BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 39.0K OHM 1/16W 0.1% 0402 - 873-TNPW040239K0BEED - Utmel Electronic Limited
Hong Kong, China
RES 39.0K OHM 1/16W 0.1% 0402
873-TNPW040239K0BEED
RES 39.0K OHM 1/16W 0.1% 0402 873-TNPW040239K0BEED
RES 39.0K OHM 1/16W 0.1% 0402

RES 39.0K OHM 1/16W 0.1% 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW040239K0BEED 541-2128-6-ND 937159-TNPW040239K0BEED 52-TNPW040239K0BEED 873-TNPW040239K0BEED
Product Name RES 39.0K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TNPW040239K0BEED 16W Resistor RES 39.0K OHM 1/16W 0.1% 0402
Mounting / Packaging 0402 0402; 0402
Resistance Range 39000 ohms 39000 ohms 39000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176089-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
3 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details