Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0402392RDETD

Description
392 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
392 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402392RDETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402392RDETD-ND
Chip Resistor - Surface Mount TNPW0402392RDETD-ND
392 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

392 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,392,.5%,25PPM,TR - TNPW0402392RDETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,392,.5%,25PPM,TR
TNPW0402392RDETD
THIN FILM,392,.5%,25PPM,TR TNPW0402392RDETD
THIN FILM,392,.5%,25PPM,T R

THIN FILM,392,.5%,25PPM,TR

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402392RDETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402392RDETD
Chip Resistor - Surface Mount TNPW0402392RDETD
RES 392 OHM 0.5% 1/16W 0402

RES 392 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0402392RDETD-ND TNPW0402392RDETD TNPW0402392RDETD
Product Name Chip Resistor - Surface Mount THIN FILM,392,.5%,25PPM,TR Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details