Vishay Intertechnology, Inc. RES 392 OHM 1/16W 0.1% 0402 TNPW0402392RBETD

Description
RES 392ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 392ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1/16W 0.1% 0402 - TNPW0402392RBETD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/16W 0.1% 0402
TNPW0402392RBETD
RES 392 OHM 1/16W 0.1% 0402 TNPW0402392RBETD
RES 392ohm 1/16W 0.1% 0402

RES 392ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402392RBETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402392RBETD-ND
Chip Resistor - Surface Mount TNPW0402392RBETD-ND
392 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

392 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0402392RBETD TNPW0402392RBETD-ND
Product Name RES 392 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 392 ohms 392 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details