Vishay Intertechnology, Inc. RES 390 OHM 1/16W 0.1% 0402 TNPW0402390RBEED

Description
RES 390ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 390ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/16W 0.1% 0402 - TNPW0402390RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/16W 0.1% 0402
TNPW0402390RBEED
RES 390 OHM 1/16W 0.1% 0402 TNPW0402390RBEED
RES 390ohm 1/16W 0.1% 0402

RES 390ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-4492-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4492-6-ND
Chip Resistor - Surface Mount 541-4492-6-ND
390 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

390 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4492-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4492-1-ND
Chip Resistor - Surface Mount 541-4492-1-ND
390 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

390 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4492-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4492-2-ND
Chip Resistor - Surface Mount 541-4492-2-ND
390 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

390 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0402390RBEED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW0402390RBEED
Resistors - Chip Resistor - Surface Mount TNPW0402390RBEED
RES 390 OHM 0.1% 0.13W 0402

RES 390 OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0402390RBEED 541-4492-6-ND TNPW0402390RBEED
Product Name RES 390 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 390 ohms 390 ohms 390 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details