Vishay Intertechnology, Inc. THIN FILM,38.3K,0.5%,50PPM,TR,HAZMAT TNPW040238K3DHED

Description
THIN FILM,38.3K,0.5%,50PP M,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,38.3K,0.5%,50PP M,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,38.3K,0.5%,50PPM,TR,HAZMAT - TNPW040238K3DHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,38.3K,0.5%,50PPM,TR,HAZMAT
TNPW040238K3DHED
THIN FILM,38.3K,0.5%,50PPM,TR,HAZMAT TNPW040238K3DHED
THIN FILM,38.3K,0.5%,50PP M,TR,HAZMAT

THIN FILM,38.3K,0.5%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040238K3DHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040238K3DHED-ND
Chip Resistor - Surface Mount TNPW040238K3DHED-ND
38.3 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

38.3 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040238K3DHED TNPW040238K3DHED-ND
Product Name THIN FILM,38.3K,0.5%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD164GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details