Vishay Intertechnology, Inc. THIN FILM,38.3K,0.1%,50PPM,TR,HAZMAT TNPW040238K3BHED

Description
THIN FILM,38.3K,0.1%,50PP M,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,38.3K,0.1%,50PP M,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,38.3K,0.1%,50PPM,TR,HAZMAT - TNPW040238K3BHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,38.3K,0.1%,50PPM,TR,HAZMAT
TNPW040238K3BHED
THIN FILM,38.3K,0.1%,50PPM,TR,HAZMAT TNPW040238K3BHED
THIN FILM,38.3K,0.1%,50PP M,TR,HAZMAT

THIN FILM,38.3K,0.1%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040238K3BHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040238K3BHED-ND
Chip Resistor - Surface Mount TNPW040238K3BHED-ND
38.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

38.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040238K3BHED TNPW040238K3BHED-ND
Product Name THIN FILM,38.3K,0.1%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details