Vishay Intertechnology, Inc. RES 374 OHM 1/16W 0.1% 0402 TNPW0402374RBEED

Description
RES 374ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 374ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1/16W 0.1% 0402 - TNPW0402374RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/16W 0.1% 0402
TNPW0402374RBEED
RES 374 OHM 1/16W 0.1% 0402 TNPW0402374RBEED
RES 374ohm 1/16W 0.1% 0402

RES 374ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402374RBEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402374RBEED-ND
Chip Resistor - Surface Mount TNPW0402374RBEED-ND
374 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

374 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0402374RBEED - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402374RBEED
Chip Resistor - Surface Mount TNPW0402374RBEED
RES 374 OHM 0.1% 1/10W 0402

RES 374 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0402374RBEED TNPW0402374RBEED-ND TNPW0402374RBEED
Product Name RES 374 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3833FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details