Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0402370RBEED

Description
370 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Description
370 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TNPW0402370RBEED is a surface mount chip resistor from Lingto Electronic Limited, designed for high stability and reliability in various electronic applications. It features a resistance value of 370 ohms with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a rated dissipation of 0.130 W and can operate at a maximum voltage of 75 V. It is qualified to AEC-Q200 standards, indicating its suitability for automotive and industrial environments. The operating temperature range is from -55 °C to 175 °C, allowing for versatility in different conditions. Additionally, it exhibits a low temperature coefficient of ±50 ppm/K, ensuring minimal resistance change with temperature variations. This product is ideal for applications requiring high reliability, such as automotive, industrial, and medical equipment.

Datasheet Summary
Powered by GS/AI

The TNPW0402370RBEED is a surface mount chip resistor from Lingto Electronic Limited, designed for high stability and reliability in various electronic applications. It features a resistance value of 370 ohms with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a rated dissipation of 0.130 W and can operate at a maximum voltage of 75 V. It is qualified to AEC-Q200 standards, indicating its suitability for automotive and industrial environments. The operating temperature range is from -55 °C to 175 °C, allowing for versatility in different conditions. Additionally, it exhibits a low temperature coefficient of ±50 ppm/K, ensuring minimal resistance change with temperature variations. This product is ideal for applications requiring high reliability, such as automotive, industrial, and medical equipment.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402370RBEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402370RBEED-ND
Chip Resistor - Surface Mount TNPW0402370RBEED-ND
370 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

370 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0402370RBEED - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402370RBEED
Chip Resistor - Surface Mount TNPW0402370RBEED
RES 370 OHM 0.1% 1/10W 0402

RES 370 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number TNPW0402370RBEED-ND TNPW0402370RBEED
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 370 ohms 370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details