Vishay Intertechnology, Inc. THIN FILM,36.5K,0.5%,50PPM,TR,HAZMAT TNPW040236K5DHED

Description
THIN FILM,36.5K,0.5%,50PP M,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,36.5K,0.5%,50PP M,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,36.5K,0.5%,50PPM,TR,HAZMAT - TNPW040236K5DHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,36.5K,0.5%,50PPM,TR,HAZMAT
TNPW040236K5DHED
THIN FILM,36.5K,0.5%,50PPM,TR,HAZMAT TNPW040236K5DHED
THIN FILM,36.5K,0.5%,50PP M,TR,HAZMAT

THIN FILM,36.5K,0.5%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040236K5DHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040236K5DHED-ND
Chip Resistor - Surface Mount TNPW040236K5DHED-ND
36.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

36.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040236K5DHED TNPW040236K5DHED-ND
Product Name THIN FILM,36.5K,0.5%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD364JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details