Vishay Precision Group Chip Resistor - Surface Mount TNPW040236K0BEED

Description
36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2122-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2122-2-ND
Chip Resistor - Surface Mount 541-2122-2-ND
36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2122-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2122-6-ND
Chip Resistor - Surface Mount 541-2122-6-ND
36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2122-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2122-1-ND
Chip Resistor - Surface Mount 541-2122-1-ND
36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 36.0K OHM 1/16W 0.1% 0402 - TNPW040236K0BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0K OHM 1/16W 0.1% 0402
TNPW040236K0BEED
RES 36.0K OHM 1/16W 0.1% 0402 TNPW040236K0BEED
RES 36.0Kohm 1/16W 0.1% 0402

RES 36.0Kohm 1/16W 0.1% 0402

Supplier's Site
SMD 16W Resistor - 52-TNPW040236K0BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-TNPW040236K0BEED
SMD 16W Resistor 52-TNPW040236K0BEED
RES SMD 36K OHM 0.1% 1/16W 0402 Product overview: TNPW040236K0BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040236K0BEED can be used for catalog matching and distributor lookup.

RES SMD 36K OHM 0.1% 1/16W 0402 Product overview: TNPW040236K0BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040236K0BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tnpw0402 36K 0.1% T-9 Et7 E3 Vishay - 50X0725 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0402 36K 0.1% T-9 Et7 E3 Vishay
50X0725
Tnpw0402 36K 0.1% T-9 Et7 E3 Vishay 50X0725
TNPW0402 36K 0.1% T-9 ET7 e3

TNPW0402 36K 0.1% T-9 ET7 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2122-2-ND TNPW040236K0BEED 52-TNPW040236K0BEED 50X0725
Product Name Chip Resistor - Surface Mount RES 36.0K OHM 1/16W 0.1% 0402 SMD 16W Resistor Tnpw0402 36K 0.1% T-9 Et7 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567751P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3164FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details