Vishay Intertechnology, Inc. RES 365 OHM 1/16W 0.1% 0402 TNPW0402365RBEED

Description
RES 365ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 365ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1/16W 0.1% 0402 - TNPW0402365RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/16W 0.1% 0402
TNPW0402365RBEED
RES 365 OHM 1/16W 0.1% 0402 TNPW0402365RBEED
RES 365ohm 1/16W 0.1% 0402

RES 365ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNP365DATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP365DATR-ND
Chip Resistor - Surface Mount TNP365DATR-ND
365 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

365 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP365DACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP365DACT-ND
Chip Resistor - Surface Mount TNP365DACT-ND
365 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

365 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP365DADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP365DADKR-ND
Chip Resistor - Surface Mount TNP365DADKR-ND
365 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

365 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0402365RBEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0402365RBEED
Resistors - Chip Resistor - Surface Mount TNPW0402365RBEED
RES 365 OHM 0.1% 0.13W 0402

RES 365 OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0402365RBEED TNP365DATR-ND TNPW0402365RBEED
Product Name RES 365 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers