Vishay Intertechnology, Inc. RES 360 OHM 1/16W 0.1% 0402 TNPW0402360RBEED

Description
RES 360ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 360ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 1/16W 0.1% 0402 - TNPW0402360RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/16W 0.1% 0402
TNPW0402360RBEED
RES 360 OHM 1/16W 0.1% 0402 TNPW0402360RBEED
RES 360ohm 1/16W 0.1% 0402

RES 360ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402360RBEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402360RBEED-ND
Chip Resistor - Surface Mount TNPW0402360RBEED-ND
360 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

360 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0402360RBEED - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402360RBEED
Chip Resistor - Surface Mount TNPW0402360RBEED
RES 360 OHM 0.1% 1/10W 0402

RES 360 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0402360RBEED TNPW0402360RBEED-ND TNPW0402360RBEED
Product Name RES 360 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms 360 ohms 360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details