Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040235K7BEED

Description
35.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
35.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2121-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2121-2-ND
Chip Resistor - Surface Mount 541-2121-2-ND
35.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

35.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2121-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2121-1-ND
Chip Resistor - Surface Mount 541-2121-1-ND
35.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

35.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2121-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2121-6-ND
Chip Resistor - Surface Mount 541-2121-6-ND
35.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

35.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 35.7K OHM 1/16W 0.1% 0402 - TNPW040235K7BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/16W 0.1% 0402
TNPW040235K7BEED
RES 35.7K OHM 1/16W 0.1% 0402 TNPW040235K7BEED
RES 35.7Kohm 1/16W 0.1% 0402

RES 35.7Kohm 1/16W 0.1% 0402

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW040235K7BEED
937158-TNPW040235K7BEED
Chip Resistor - Surface Mount - TNPW040235K7BEED 937158-TNPW040235K7BEED
Manufacturer: Vishay Win Source Part Number: 937158-TNPW040235K7B EED Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: TNPW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW040235K7BEED-ND, 541-2121-1, TNPW0402 35K7 0.1% T9 ET7 E3, 541-2121-2, 541-2121-6

Manufacturer: Vishay
Win Source Part Number: 937158-TNPW040235K7BEED
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: TNPW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNPW040235K7BEED-ND, 541-2121-1, TNPW0402 35K7 0.1% T9 ET7 E3, 541-2121-2, 541-2121-6

Buy Now Datasheet
16W Resistor - 52-TNPW040235K7BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 35.7K OHM 0.1% 1/16W 0402 Product overview: TNPW040235K7BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040235K7BEED can be used for catalog matching and distributor lookup.

RES 35.7K OHM 0.1% 1/16W 0402 Product overview: TNPW040235K7BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040235K7BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2121-2-ND TNPW040235K7BEED 937158-TNPW040235K7BEED 52-TNPW040235K7BEED
Product Name Chip Resistor - Surface Mount RES 35.7K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount - TNPW040235K7BEED 16W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers