Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0402357RBEED

Description
357 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
357 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402357RBEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402357RBEED-ND
Chip Resistor - Surface Mount TNPW0402357RBEED-ND
357 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

357 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 357 OHM 1/16W 0.1% 0402 - TNPW0402357RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/16W 0.1% 0402
TNPW0402357RBEED
RES 357 OHM 1/16W 0.1% 0402 TNPW0402357RBEED
RES 357ohm 1/16W 0.1% 0402

RES 357ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402357RBEED - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402357RBEED
Chip Resistor - Surface Mount TNPW0402357RBEED
RES 357 OHM 0.1% 1/10W 0402

RES 357 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0402357RBEED-ND TNPW0402357RBEED TNPW0402357RBEED
Product Name Chip Resistor - Surface Mount RES 357 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 357 ohms 357 ohms 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details