Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040234K8DETD

Description
34.8 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
34.8 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW040234K8DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040234K8DETD-ND
Chip Resistor - Surface Mount TNPW040234K8DETD-ND
34.8 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

34.8 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,34.8K,.5%,25PPM,TR, - TNPW040234K8DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,34.8K,.5%,25PPM,TR,
TNPW040234K8DETD
THIN FILM,34.8K,.5%,25PPM,TR, TNPW040234K8DETD
THIN FILM,34.8K,.5%,25PPM ,TR,

THIN FILM,34.8K,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW040234K8DETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040234K8DETD
Chip Resistor - Surface Mount TNPW040234K8DETD
RES 34.8K OHM 0.5% 1/16W 0402

RES 34.8K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW040234K8DETD-ND TNPW040234K8DETD TNPW040234K8DETD
Product Name Chip Resistor - Surface Mount THIN FILM,34.8K,.5%,25PPM,TR, Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers