Vishay Intertechnology, Inc. THIN FILM,34K,0.1%,50PPM,TR,HAZMAT, TNPW040234K0BHED

Description
THIN FILM,34K,0.1%,50PPM, TR,HAZMAT,
Request a Quote Datasheet
Description
THIN FILM,34K,0.1%,50PPM, TR,HAZMAT,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,34K,0.1%,50PPM,TR,HAZMAT, - TNPW040234K0BHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,34K,0.1%,50PPM,TR,HAZMAT,
TNPW040234K0BHED
THIN FILM,34K,0.1%,50PPM,TR,HAZMAT, TNPW040234K0BHED
THIN FILM,34K,0.1%,50PPM, TR,HAZMAT,

THIN FILM,34K,0.1%,50PPM,TR,HAZMAT,

Supplier's Site
Chip Resistor - Surface Mount - TNPW040234K0BHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040234K0BHED-ND
Chip Resistor - Surface Mount TNPW040234K0BHED-ND
34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040234K0BHED TNPW040234K0BHED-ND
Product Name THIN FILM,34K,0.1%,50PPM,TR,HAZMAT, Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details