Vishay Intertechnology, Inc. RES 348 OHM 1/16W 0.1% 0402 TNPW0402348RBEED

Description
RES 348ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 348ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/16W 0.1% 0402 - TNPW0402348RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/16W 0.1% 0402
TNPW0402348RBEED
RES 348 OHM 1/16W 0.1% 0402 TNPW0402348RBEED
RES 348ohm 1/16W 0.1% 0402

RES 348ohm 1/16W 0.1% 0402

Supplier's Site
SMD 348 OHM 16W Resistor - 52-TNPW0402348RBEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 348 OHM 16W Resistor
52-TNPW0402348RBEED
SMD 348 OHM 16W Resistor 52-TNPW0402348RBEED
RES SMD 348 OHM 0.1% 1/16W 0402 Product overview: TNPW0402348RBEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 348 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 348 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0402348RBEED can be used for catalog matching and distributor lookup.

RES SMD 348 OHM 0.1% 1/16W 0402 Product overview: TNPW0402348RBEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 348 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 348 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0402348RBEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4490-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4490-6-ND
Chip Resistor - Surface Mount 541-4490-6-ND
348 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

348 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4490-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4490-1-ND
Chip Resistor - Surface Mount 541-4490-1-ND
348 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

348 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4490-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4490-2-ND
Chip Resistor - Surface Mount 541-4490-2-ND
348 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

348 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number TNPW0402348RBEED 52-TNPW0402348RBEED 541-4490-6-ND
Product Name RES 348 OHM 1/16W 0.1% 0402 SMD 348 OHM 16W Resistor Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 348 ohms 348 ohms 348 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8253FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details