Vishay Precision Group Chip Resistor - Surface Mount TNPW040233K2BEED

Description
33.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
33.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2118-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2118-2-ND
Chip Resistor - Surface Mount 541-2118-2-ND
33.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2118-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2118-6-ND
Chip Resistor - Surface Mount 541-2118-6-ND
33.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2118-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2118-1-ND
Chip Resistor - Surface Mount 541-2118-1-ND
33.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 33.2K OHM 1/16W 0.1% 0402 - TNPW040233K2BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/16W 0.1% 0402
TNPW040233K2BEED
RES 33.2K OHM 1/16W 0.1% 0402 TNPW040233K2BEED
RES 33.2Kohm 1/16W 0.1% 0402

RES 33.2Kohm 1/16W 0.1% 0402

Supplier's Site
Res, 33K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay - 65AC3584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay
65AC3584
Res, 33K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay 65AC3584
RES, 33K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Tnpw0402 33K2 0.1% T-9 Et7 E3 Rohs Compliant Vishay - 24AC0369 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0402 33K2 0.1% T-9 Et7 E3 Rohs Compliant Vishay
24AC0369
Tnpw0402 33K2 0.1% T-9 Et7 E3 Rohs Compliant Vishay 24AC0369
TNPW0402 33K2 0.1% T-9 ET7 E3 ROHS COMPLIANT: YES

TNPW0402 33K2 0.1% T-9 ET7 E3 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - TNPW040233K2BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040233K2BEED
Chip Resistor - Surface Mount TNPW040233K2BEED
RES 33.2K OHM 0.1% 1/16W 0402

RES 33.2K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-2118-2-ND TNPW040233K2BEED 65AC3584 24AC0369 TNPW040233K2BEED
Product Name Chip Resistor - Surface Mount RES 33.2K OHM 1/16W 0.1% 0402 Res, 33K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay Tnpw0402 33K2 0.1% T-9 Et7 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details