Vishay Precision Group Chip Resistor - Surface Mount TNPW0402330RDETD

Description
330 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
330 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402330RDETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402330RDETD-ND
Chip Resistor - Surface Mount TNPW0402330RDETD-ND
330 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

330 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,330,.5%,25PPM,TR - TNPW0402330RDETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,330,.5%,25PPM,TR
TNPW0402330RDETD
THIN FILM,330,.5%,25PPM,TR TNPW0402330RDETD
THIN FILM,330,.5%,25PPM,T R

THIN FILM,330,.5%,25PPM,TR

Supplier's Site
Res, Thin Film, 330R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay - 95C2371 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 330R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay
95C2371
Res, Thin Film, 330R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay 95C2371
RES, THIN FILM, 330R, 0.5%, 0.063W, 0402, REEL; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 330R, 0.5%, 0.063W, 0402, REEL; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402330RDETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402330RDETD
Chip Resistor - Surface Mount TNPW0402330RDETD
RES 330 OHM 0.5% 1/16W 0402

RES 330 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0402330RDETD-ND TNPW0402330RDETD 95C2371 TNPW0402330RDETD
Product Name Chip Resistor - Surface Mount THIN FILM,330,.5%,25PPM,TR Res, Thin Film, 330R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers