Vishay Intertechnology, Inc. RES 330 OHM 1/16W 0.1% 0402 TNPW0402330RBEED

Description
RES 330ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 330ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/16W 0.1% 0402 - TNPW0402330RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/16W 0.1% 0402
TNPW0402330RBEED
RES 330 OHM 1/16W 0.1% 0402 TNPW0402330RBEED
RES 330ohm 1/16W 0.1% 0402

RES 330ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-4489-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4489-1-ND
Chip Resistor - Surface Mount 541-4489-1-ND
330 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

330 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4489-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4489-6-ND
Chip Resistor - Surface Mount 541-4489-6-ND
330 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

330 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4489-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4489-2-ND
Chip Resistor - Surface Mount 541-4489-2-ND
330 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

330 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0402330RBEED 541-4489-1-ND
Product Name RES 330 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 330 ohms 330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176766-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details