Vishay Intertechnology, Inc. THIN FILM,32.4K,1%,50PPM,TR,HAZMAT TNPW040232K4FHED

Description
THIN FILM,32.4K,1%,50PPM, TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,32.4K,1%,50PPM, TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,32.4K,1%,50PPM,TR,HAZMAT - TNPW040232K4FHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,32.4K,1%,50PPM,TR,HAZMAT
TNPW040232K4FHED
THIN FILM,32.4K,1%,50PPM,TR,HAZMAT TNPW040232K4FHED
THIN FILM,32.4K,1%,50PPM, TR,HAZMAT

THIN FILM,32.4K,1%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040232K4FHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040232K4FHED-ND
Chip Resistor - Surface Mount TNPW040232K4FHED-ND
32.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

32.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040232K4FHED TNPW040232K4FHED-ND
Product Name THIN FILM,32.4K,1%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details