Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040232K0BEED

Description
32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2115-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2115-6-ND
Chip Resistor - Surface Mount 541-2115-6-ND
32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2115-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2115-2-ND
Chip Resistor - Surface Mount 541-2115-2-ND
32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2115-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2115-1-ND
Chip Resistor - Surface Mount 541-2115-1-ND
32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1209479-TNPW040232K0BEED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1209479-TNPW040232K0BEED
Resistors - Chip Resistor - Surface Mount 1209479-TNPW040232K0BEED
Win Source Part Number: 1209479-TNPW040232K0 BEED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 32 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-2115-1,541-2115- 2,541-2115-6 Base Product Number: TNPW0402

Win Source Part Number: 1209479-TNPW040232K0BEED
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 32 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-2115-1,541-2115-2,541-2115-6
Base Product Number: TNPW0402

Buy Now Datasheet
SMD 16W Resistor - 52-TNPW040232K0BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-TNPW040232K0BEED
SMD 16W Resistor 52-TNPW040232K0BEED
Res Thin Film 0402 32K Ohm 0.1% 1/16W 25ppm/C Molded SMD SMD Paper T/R Product overview: TNPW040232K0BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040232K0BEED can be used for catalog matching and distributor lookup.

Res Thin Film 0402 32K Ohm 0.1% 1/16W 25ppm/C Molded SMD SMD Paper T/R Product overview: TNPW040232K0BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040232K0BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 32K, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay - 50X0672 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32K, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay
50X0672
Res, 32K, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay 50X0672
RES, 32K, 0.001, 0.1W, 0402, THIN FILM; Resistance:32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, 32K, 0.001, 0.1W, 0402, THIN FILM; Resistance:32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 32K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK9396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK9396
Res, 32K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK9396
RES, 32K, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 32K, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 32K, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay - 34AK4197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32K, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay
34AK4197
Res, 32K, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay 34AK4197
RES, 32K, 0.001, 0.1W, 0402, THIN FILM; Resistance:32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, 32K, 0.001, 0.1W, 0402, THIN FILM; Resistance:32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW040232K0BEED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW040232K0BEED
Resistors - Chip Resistor - Surface Mount TNPW040232K0BEED
RES 32K OHM 0.1% 0.13W 0402

RES 32K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-2115-6-ND 1209479-TNPW040232K0BEED 52-TNPW040232K0BEED 50X0672 33AK9396 TNPW040232K0BEED
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 16W Resistor Res, 32K, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay Res, 32K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402 0402; 0402 (1005 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details