Vishay Intertechnology, Inc. RES 31.6K OHM 1/16W 0.1% 0402 TNPW040231K6BEED

Description
RES 31.6Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 31.6Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/16W 0.1% 0402 - TNPW040231K6BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/16W 0.1% 0402
TNPW040231K6BEED
RES 31.6K OHM 1/16W 0.1% 0402 TNPW040231K6BEED
RES 31.6Kohm 1/16W 0.1% 0402

RES 31.6Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2114-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2114-1-ND
Chip Resistor - Surface Mount 541-2114-1-ND
31.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

31.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2114-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2114-6-ND
Chip Resistor - Surface Mount 541-2114-6-ND
31.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

31.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2114-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2114-2-ND
Chip Resistor - Surface Mount 541-2114-2-ND
31.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

31.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW040231K6BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040231K6BEED
Chip Resistor - Surface Mount TNPW040231K6BEED
RES 31.6K OHM 0.1% 1/16W 0402

RES 31.6K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW040231K6BEED 541-2114-1-ND TNPW040231K6BEED
Product Name RES 31.6K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 31600 ohms 31600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data