Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040231K2BEED

Description
31.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
31.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3564-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3564-6-ND
Chip Resistor - Surface Mount 541-3564-6-ND
31.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

31.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3564-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3564-1-ND
Chip Resistor - Surface Mount 541-3564-1-ND
31.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

31.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3564-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3564-2-ND
Chip Resistor - Surface Mount 541-3564-2-ND
31.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

31.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2620632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620632
Surface Mount Resistors 2620632
Vishay TNPW040231K2BEED

Vishay TNPW040231K2BEED

Supplier's Site
Surface Mount Resistors - 2620631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620631
Surface Mount Resistors 2620631
Vishay TNPW040231K2BEED

Vishay TNPW040231K2BEED

Supplier's Site
Surface Mount Resistors - 2620632P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620632P
Surface Mount Resistors 2620632P
Vishay TNPW040231K2BEED

Vishay TNPW040231K2BEED

Supplier's Site
Res, 31K2, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK9395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K2, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK9395
Res, 31K2, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK9395
RES, 31K2, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 31K2, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3564-6-ND 2620632 33AK9395
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 31K2, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details