Vishay Intertechnology, Inc. RES 316 OHM 1/16W 0.1% 0402 TNPW0402316RBEED

Description
RES 316ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 316ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/16W 0.1% 0402 - TNPW0402316RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/16W 0.1% 0402
TNPW0402316RBEED
RES 316 OHM 1/16W 0.1% 0402 TNPW0402316RBEED
RES 316ohm 1/16W 0.1% 0402

RES 316ohm 1/16W 0.1% 0402

Supplier's Site
SMD 316 OHM 16W Resistor - 52-TNPW0402316RBEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 316 OHM 16W Resistor
52-TNPW0402316RBEED
SMD 316 OHM 16W Resistor 52-TNPW0402316RBEED
RES SMD 316 OHM 0.1% 1/16W 0402 Product overview: TNPW0402316RBEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 316 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 316 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0402316RBEED can be used for catalog matching and distributor lookup.

RES SMD 316 OHM 0.1% 1/16W 0402 Product overview: TNPW0402316RBEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 316 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 316 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0402316RBEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW0402316RBEEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0402316RBEEDCT-ND
Chip Resistor - Surface Mount 541-TNPW0402316RBEEDCT-ND
316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0402316RBEEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0402316RBEEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW0402316RBEEDDKR-ND
316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0402316RBEEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0402316RBEEDTR-ND
Chip Resistor - Surface Mount 541-TNPW0402316RBEEDTR-ND
316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0402316RBEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0402316RBEED
Resistors - Chip Resistor - Surface Mount TNPW0402316RBEED
RES 316 OHM 0.1% 0.13W 0402

RES 316 OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0402316RBEED 52-TNPW0402316RBEED 541-TNPW0402316RBEEDCT-ND TNPW0402316RBEED
Product Name RES 316 OHM 1/16W 0.1% 0402 SMD 316 OHM 16W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 316 ohms 316 ohms 316 ohms 316 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details