RES 30.9Kohm 1/16W 0.1% 0402
30.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
30.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
30.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Win Source Part Number: 1380106-TNPW040230K9
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: TNPW e3
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: TNPW0402
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 30.9 kOhms
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
RES 30.9K OHM 0.1% 1/16W 0402 Product overview: TNPW040230K9BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040230K9BEED can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TNPW040230K9BEED | TNP30.9KDACT-ND | 1380106-TNPW040230K9BEED | 52-TNPW040230K9BEED |
| Product Name | RES 30.9K OHM 1/16W 0.1% 0402 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | 16W Resistor |
| Mounting / Packaging | 0402 | 0402; 0402 | ||
| Resistance Range | 30900 ohms | 30900 ohms | 30900 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 16 watts | 0.1300 watts | 0.0630 watts | |
| Configuration | Single Resistor |