Vishay Intertechnology, Inc. THIN FILM,30.1K,0.1%,50PPM,TR,HAZMAT TNPW040230K1BHED

Description
THIN FILM,30.1K,0.1%,50PP M,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,30.1K,0.1%,50PP M,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,30.1K,0.1%,50PPM,TR,HAZMAT - TNPW040230K1BHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,30.1K,0.1%,50PPM,TR,HAZMAT
TNPW040230K1BHED
THIN FILM,30.1K,0.1%,50PPM,TR,HAZMAT TNPW040230K1BHED
THIN FILM,30.1K,0.1%,50PP M,TR,HAZMAT

THIN FILM,30.1K,0.1%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040230K1BHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040230K1BHED-ND
Chip Resistor - Surface Mount TNPW040230K1BHED-ND
30.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040230K1BHED TNPW040230K1BHED-ND
Product Name THIN FILM,30.1K,0.1%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers