Vishay Precision Group RES 30.1K OHM 1/16W 0.1% 0402 TNPW040230K1BEED

Description
RES 30.1Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 30.1Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/16W 0.1% 0402 - TNPW040230K1BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/16W 0.1% 0402
TNPW040230K1BEED
RES 30.1K OHM 1/16W 0.1% 0402 TNPW040230K1BEED
RES 30.1Kohm 1/16W 0.1% 0402

RES 30.1Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNP30.1KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP30.1KDACT-ND
Chip Resistor - Surface Mount TNP30.1KDACT-ND
30.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP30.1KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP30.1KDADKR-ND
Chip Resistor - Surface Mount TNP30.1KDADKR-ND
30.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP30.1KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP30.1KDATR-ND
Chip Resistor - Surface Mount TNP30.1KDATR-ND
30.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 30K1, 0.1%, 0.063W, 0402; Resistance Vishay - 84R1881 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 30K1, 0.1%, 0.063W, 0402; Resistance Vishay
84R1881
Res, Thin Film, 30K1, 0.1%, 0.063W, 0402; Resistance Vishay 84R1881
RES, THIN FILM, 30K1, 0.1%, 0.063W, 0402; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 30K1, 0.1%, 0.063W, 0402; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 30K1, 0.1%, 0.063W, 0402, Reel; Resistance Vishay - 84R1882 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 30K1, 0.1%, 0.063W, 0402, Reel; Resistance Vishay
84R1882
Res, Thin Film, 30K1, 0.1%, 0.063W, 0402, Reel; Resistance Vishay 84R1882
RES, THIN FILM, 30K1, 0.1%, 0.063W, 0402, REEL; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 30K1, 0.1%, 0.063W, 0402, REEL; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW040230K1BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040230K1BEED
Chip Resistor - Surface Mount TNPW040230K1BEED
RES 30.1K OHM 0.1% 1/16W 0402

RES 30.1K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW040230K1BEED TNP30.1KDACT-ND 84R1881 TNPW040230K1BEED
Product Name RES 30.1K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Res, Thin Film, 30K1, 0.1%, 0.063W, 0402; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 30100 ohms 30100 ohms 30100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1000 watts 0.1300 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details