Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040230K0BEED

Description
30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP30.0KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP30.0KDADKR-ND
Chip Resistor - Surface Mount TNP30.0KDADKR-ND
30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP30.0KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP30.0KDACT-ND
Chip Resistor - Surface Mount TNP30.0KDACT-ND
30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP30.0KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP30.0KDATR-ND
Chip Resistor - Surface Mount TNP30.0KDATR-ND
30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 30.0K OHM 1/16W 0.1% 0402 - TNPW040230K0BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0K OHM 1/16W 0.1% 0402
TNPW040230K0BEED
RES 30.0K OHM 1/16W 0.1% 0402 TNPW040230K0BEED
RES 30.0Kohm 1/16W 0.1% 0402

RES 30.0Kohm 1/16W 0.1% 0402

Supplier's Site
16W Resistor - 52-TNPW040230K0BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30kR 0.1% 1/16W 0402 Chip Resistor Product overview: TNPW040230K0BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040230K0BEED can be used for catalog matching and distributor lookup.

30kR 0.1% 1/16W 0402 Chip Resistor Product overview: TNPW040230K0BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040230K0BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW040230K0BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040230K0BEED
Chip Resistor - Surface Mount TNPW040230K0BEED
RES 30K OHM 0.1% 1/16W 0402

RES 30K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW040230K0BEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW040230K0BEED
Resistors - Chip Resistor - Surface Mount TNPW040230K0BEED
RES 30K OHM 0.1% 0.13W 0402

RES 30K OHM 0.1% 0.13W 0402

Supplier's Site
Res, Aec-Q200, 30K, 0.1%, 0.1W, 0402 Rohs Compliant Vishay - 85AH5625 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 30K, 0.1%, 0.1W, 0402 Rohs Compliant Vishay
85AH5625
Res, Aec-Q200, 30K, 0.1%, 0.1W, 0402 Rohs Compliant Vishay 85AH5625
RES, AEC-Q200, 30K, 0.1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, AEC-Q200, 30K, 0.1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number TNP30.0KDADKR-ND TNPW040230K0BEED 52-TNPW040230K0BEED TNPW040230K0BEED TNPW040230K0BEED 85AH5625
Product Name Chip Resistor - Surface Mount RES 30.0K OHM 1/16W 0.1% 0402 16W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, 30K, 0.1%, 0.1W, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric) 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers