Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0402300RBYEP

Description
RES 300 OHM 0.1% 0.13W 0402
Request a Quote Datasheet
Description
RES 300 OHM 0.1% 0.13W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0402300RBYEPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0402300RBYEPTR-ND
Chip Resistor - Surface Mount 541-TNPW0402300RBYEPTR-ND
RES 300 OHM 0.1% 0.13W 0402

RES 300 OHM 0.1% 0.13W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0402300RBYEPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0402300RBYEPDKR-ND
Chip Resistor - Surface Mount 541-TNPW0402300RBYEPDKR-ND
RES 300 OHM 0.1% 0.13W 0402

RES 300 OHM 0.1% 0.13W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0402300RBYEPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0402300RBYEPCT-ND
Chip Resistor - Surface Mount 541-TNPW0402300RBYEPCT-ND
RES 300 OHM 0.1% 0.13W 0402

RES 300 OHM 0.1% 0.13W 0402

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-TNPW0402300RBYEPTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details